☰
DC377B-A
DC377B-A
Active
Description:  BOARD EVAL FOR LTC3716EG
Manufacturer:  Analog Devices
Datasheet:   DC377B-A Datasheet
History Price: $178.32
In Stock: 42560
DC377B-A vs DC337A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 1.75V
3.3V or 5V
Current - Output
25A
10A
Voltage - Input
7V ~ 24V
4.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
-
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3716
LTC1775
Power - Output
-
-