☰
DC385A
DC385A
Active
Description:  BOARD EVAL FOR LTC1778EGN
Manufacturer:  Analog Devices
Datasheet:   DC385A Datasheet
History Price: $148.6
In Stock: 32880
DC385A vs DC3217A
Part No
Series
-
Silent Switcher?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
0.85V
Current - Output
6A
12.5A
Voltage - Input
5V ~ 25V
3V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1778
LTC3311-0.75
Power - Output
-
-