☰
DC389A-A
DC389A-A
Active
Description:  BOARD EVAL FOR LTC3778EF
Manufacturer:  Analog Devices
Datasheet:   DC389A-A Datasheet
History Price: $185.75
In Stock: 26000
DC389A-A vs DC367A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.21V ~ 3.28V
Current - Output
23A
1.5A
Voltage - Input
7.5V ~ 24V
2.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3778
LT1963
Power - Output
-
-