☰
DC389A-C
DC389A-C
Active
Description:  BOARD EVAL FOR LTC3778EF
Manufacturer:  Analog Devices
Datasheet:   DC389A-C Datasheet
History Price: Active
In Stock: 12240
DC389A-C vs DC397A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
12V, 12V, -12V
Current - Output
13A
250mA, 250mA, 250mA
Voltage - Input
7.5V ~ 24V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
-
Frequency - Switching
300kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3778
LT1930A, LT1931A
Power - Output
-
-