☰
DC392A-B
DC392A-B
Active
Description:  BOARD EVAL FOR LTC3728EUH
Manufacturer:  Analog Devices
Datasheet:   DC392A-B Datasheet
History Price: $148.6
In Stock: 48480
DC392A-B vs DC397A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V
12V, 12V, -12V
Current - Output
5A, 4A
250mA, 250mA, 250mA
Voltage - Input
5V ~ 24V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
-
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3728
LT1930A, LT1931A
Power - Output
-
-