☰
DC392A-C
DC392A-C
Active
Description:  BOARD EVAL FOR LTC3728LEUH
Manufacturer:  Analog Devices
Datasheet:   DC392A-C Datasheet
History Price: $168.86
In Stock: 41600
DC392A-C vs DC3018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
1.176V ~ 1.224V
Current - Output
5A, 4A
12.5A
Voltage - Input
5V ~ 24V
3V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3728L
LTC3311S
Power - Output
-
-