Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC397A
DC397A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BD DEMO LT1930AES5/ LT1931AES5
Manufacturer:
Analog Devices
Datasheet:
DC397A Datasheet
History Price: $115.58
In Stock: 41840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC397A vs DC3018A
Part No
DC397A
DC3018A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 12V, -12V
1.176V ~ 1.224V
Current - Output
250mA, 250mA, 250mA
12.5A
Voltage - Input
5V, 12V, 10V ~ 16V
3V
Regulator Topology
-
Buck
Frequency - Switching
2.2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1930A, LT1931A
LTC3311S
Power - Output
-
-