☰
DC397A
DC397A
Active
Description:  BD DEMO LT1930AES5/ LT1931AES5
Manufacturer:  Analog Devices
Datasheet:   DC397A Datasheet
History Price: $115.58
In Stock: 31160
DC397A vs DC324A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
12V, 12V, -12V
3.3V, 5V, 12V
Current - Output
250mA, 250mA, 250mA
5A, 5A, 200mA
Voltage - Input
5V, 12V, 10V ~ 16V
7.5V ~ 24V
Regulator Topology
-
Boost, Buck
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1930A, LT1931A
LTC1876
Power - Output
-
-