☰
DC398A-B
DC398A-B
Active
Description:  BOARD EVAL FOR LTC3400BES6
Manufacturer:  Analog Devices
Datasheet:   DC398A-B Datasheet
History Price: $111.45
In Stock: 48880
DC398A-B vs DC355A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V
Current - Output
90mA
4.3A
Voltage - Input
1V ~ 3V
4.5V ~ 15V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3400B
LT1959
Power - Output
-
-