☰
DC409A
DC409A
Active
Description:  BOARD EVAL FOR LTC3402EMS
Manufacturer:  Analog Devices
Datasheet:   DC409A Datasheet
History Price: $93.21
In Stock: 14080
DC409A vs DC422A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.8V
Current - Output
850mA
250mA
Voltage - Input
1V ~ 4.5V
2.65V ~ 6V
Regulator Topology
Boost
Buck
Frequency - Switching
600kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3402
LTC3405
Power - Output
-
-