Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC409A
DC409A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3402EMS
Manufacturer:
Analog Devices
Datasheet:
DC409A Datasheet
History Price: $93.21
In Stock: 45420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC409A vs DC442A
Part No
DC409A
DC442A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V or 5V
3.3V
Current - Output
850mA
25A
Voltage - Input
1V ~ 4.5V
36V ~ 72V
Regulator Topology
Boost
-
Frequency - Switching
600kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3402
LT1950
Power - Output
-
-