☰
DC413A
DC413A
Active
Description:  LTC3404EMS8 - HIGH EFFICIENCY SY
Manufacturer:  Analog Devices
Datasheet:   DC413A Datasheet
History Price: $124.28
In Stock: 40
DC413A vs DC409A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V or 5V
Current - Output
200mA
850mA
Voltage - Input
2.7V ~ 6V
1V ~ 4.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3404
LTC3402
Power - Output
-
-