☰
DC413A
DC413A
Active
Description:  LTC3404EMS8 - HIGH EFFICIENCY SY
Manufacturer:  Analog Devices
Datasheet:   DC413A Datasheet
History Price: $124.28
In Stock: 180
DC413A vs DC481A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
200mA
1A
Voltage - Input
2.7V ~ 6V
4V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3404
LT1976
Power - Output
-
-