☰
DC414B
DC414B
Active
Description:  BOARD DEMO FOR LTC1871EMS
Manufacturer:  Analog Devices
Datasheet:   DC414B Datasheet
History Price: $185.75
In Stock: 1840
DC414B vs DC445A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
5V, 15V, -10V
Current - Output
7A
30mA, 2.5mA, 1mA
Voltage - Input
3V ~ 5V
2.7V ~ 4.2V
Regulator Topology
Boost
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1871
LT1944-1
Power - Output
-
-