Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC418A
DC418A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT1737CS
Manufacturer:
Analog Devices
Datasheet:
DC418A Datasheet
History Price: $186.42
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC418A vs DC442A
Part No
DC418A
DC442A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
5V, 15V, -15V
3.3V
Current - Output
200mA, 100mA, 100mA
25A
Voltage - Input
8V ~ 32V
36V ~ 72V
Regulator Topology
Flyback
-
Frequency - Switching
-
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1737
LT1950
Power - Output
-
-