☰
DC418A
DC418A
Active
Description:  BOARD EVAL FOR LT1737CS
Manufacturer:  Analog Devices
Datasheet:   DC418A Datasheet
History Price: $186.42
In Stock: 36560
DC418A vs DC477A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
5V, 15V, -15V
5V
Current - Output
200mA, 100mA, 100mA
2A
Voltage - Input
8V ~ 32V
36V ~ 72V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1737
LT1683
Power - Output
-
-