☰
DC422A-B
DC422A-B
Active
Description:  BOARD EVAL FOR LTC3405ES6
Manufacturer:  Analog Devices
Datasheet:   DC422A-B Datasheet
History Price: $75.75
In Stock: 15920
DC422A-B vs DC481A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
250mA
1A
Voltage - Input
2.65V ~ 6V
4V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3405
LT1976
Power - Output
-
-