☰
DC423B
DC423B
Obsolete
Description:  BOARD EVAL FOR LT1956EFE
Manufacturer:  Analog Devices
Datasheet:   DC423B Datasheet
History Price: Obsolete
In Stock: 8440
DC423B vs DC445A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
5V, 15V, -10V
Current - Output
1A
30mA, 2.5mA, 1mA
Voltage - Input
7.5V ~ 25V
2.7V ~ 4.2V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1956
LT1944-1
Power - Output
-
-