☰
DC423B
DC423B
Obsolete
Description:  BOARD EVAL FOR LT1956EFE
Manufacturer:  Analog Devices
Datasheet:   DC423B Datasheet
History Price: Obsolete
In Stock: 9040
DC423B vs DC488A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.5V
Current - Output
1A
250mA
Voltage - Input
7.5V ~ 25V
3.1V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1956
LTC3250-1.5
Power - Output
-
-