☰
DC424A
DC424A
Active
Description:  BOARD EVAL FOR LTC3701EGN
Manufacturer:  Analog Devices
Datasheet:   DC424A Datasheet
History Price: $166.42
In Stock: 16840
DC424A vs DC471A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
5V
Current - Output
1.6A, 1.6A
2A
Voltage - Input
2.5V ~ 9.8V
7.5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3701
LT3430
Power - Output
-
-