☰
DC432B
DC432B
Active
Description:  BOARD EVAL FOR LTC1875EGN
Manufacturer:  Analog Devices
Datasheet:   DC432B Datasheet
History Price: Active
In Stock: 5200
DC432B vs DC438A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
1.8V or 2.5V
Current - Output
1.5A
60A
Voltage - Input
2.65V ~ 6V
9V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1875
LTC3731
Power - Output
-
-