☰
DC432B
DC432B
Active
Description:  BOARD EVAL FOR LTC1875EGN
Manufacturer:  Analog Devices
Datasheet:   DC432B Datasheet
History Price: Active
In Stock: 12400
DC432B vs DC445A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
5V, 15V, -10V
Current - Output
1.5A
30mA, 2.5mA, 1mA
Voltage - Input
2.65V ~ 6V
2.7V ~ 4.2V
Regulator Topology
Buck
Boost
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1875
LT1944-1
Power - Output
-
-