☰
DC433A
DC433A
Active
Description:  BOARD DEMO FOR LT1961EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC433A Datasheet
History Price: $118.88
In Stock: 16440
DC433A vs DC409A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V or 5V
Current - Output
1A
850mA
Voltage - Input
2.8V ~ 12V
1V ~ 4.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.25MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1961
LTC3402
Power - Output
-
-