☰
DC433A
DC433A
Active
Description:  BOARD DEMO FOR LT1961EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC433A Datasheet
History Price: $118.88
In Stock: 16440
DC433A vs DC447A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1.8V, 2.5V
Current - Output
1A
13A, 13A
Voltage - Input
2.8V ~ 12V
5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
1.25MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1961
LTC3728
Power - Output
-
-