☰
DC433A
DC433A
Active
Description:  BOARD DEMO FOR LT1961EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC433A Datasheet
History Price: $118.88
In Stock: 31520
DC433A vs DC457B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
12V
3.3V, 5V, 7.5V, 12V
Current - Output
1A
4A, 3A, 50mA, 25mA
Voltage - Input
2.8V ~ 12V
12.5V ~ 25V
Regulator Topology
Boost
Buck
Frequency - Switching
1.25MHz
530kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1961
LTC3727A-1
Power - Output
-
-