☰
DC433A
DC433A
Active
Description:  BOARD DEMO FOR LT1961EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC433A Datasheet
History Price: $118.88
In Stock: 39060
DC433A vs DC480A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.5V
Current - Output
1A
300mA
Voltage - Input
2.8V ~ 12V
2.5V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
1.25MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1961
LTC3405A-1.5
Power - Output
-
-