☰
DC436A
DC436A
Active
Description:  BOARD EVAL FOR LT1765ES8
Manufacturer:  Analog Devices
Datasheet:   DC436A Datasheet
History Price: Active
In Stock: 24640
DC436A vs DC488A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.5V
Current - Output
2A
250mA
Voltage - Input
6.5V ~ 25V
3.1V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.25MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1765
LTC3250-1.5
Power - Output
-
-