☰
DC437A
DC437A
Active
Description:  BOARD DEMO FOR LT1964ES5
Manufacturer:  Analog Devices
Datasheet:   DC437A Datasheet
History Price: $89.16
In Stock: 17760
DC437A vs DC423B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-1.22V, -5V
5V
Current - Output
200mA
1A
Voltage - Input
-2.3V ~ -20V
7.5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1964
LT1956
Power - Output
-
-