☰
DC438A
DC438A
Active
Description:  BOARD EVAL FOR LTC3731CG
Manufacturer:  Analog Devices
Datasheet:   DC438A Datasheet
History Price: $222.89
In Stock: 10880
DC438A vs DC436A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V or 2.5V
5V
Current - Output
60A
2A
Voltage - Input
9V ~ 14V
6.5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3731
LT1765
Power - Output
-
-