Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC438A
DC438A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3731CG
Manufacturer:
Analog Devices
Datasheet:
DC438A Datasheet
History Price: $222.89
In Stock: 10880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC438A vs DC457B
Part No
DC438A
DC457B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V or 2.5V
3.3V, 5V, 7.5V, 12V
Current - Output
60A
4A, 3A, 50mA, 25mA
Voltage - Input
9V ~ 14V
12.5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
-
530kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3731
LTC3727A-1
Power - Output
-
-