Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC442A
DC442A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
HIGH EFFICIENCY DC/DC CONVERTER
Manufacturer:
Analog Devices
Datasheet:
DC442A Datasheet
History Price: $208.03
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC442A vs DC482A
Part No
DC442A
DC482A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Negative Inverter
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
-5V
Current - Output
25A
100mA
Voltage - Input
36V ~ 72V
3V ~ 6V
Regulator Topology
-
Inverting
Frequency - Switching
230kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1950
LT1983-5
Power - Output
-
-