☰
DC447A
DC447A
Active
Description:  BOARD EVAL FOR LTC3728EUH
Manufacturer:  Analog Devices
Datasheet:   DC447A Datasheet
History Price: $178.32
In Stock: 21640
DC447A vs DC476A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
3.3V or 5V
Current - Output
13A, 13A
2A
Voltage - Input
5V ~ 14V
3V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
1.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3728
LT1765
Power - Output
-
-