Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC450A
DC450A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3717EGN - DDR, HSTL, STTL TER
Manufacturer:
Analog Devices
Datasheet:
DC450A Datasheet
History Price: $89.16
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC450A vs DC437A
Part No
DC450A
DC437A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V
-1.22V, -5V
Current - Output
12A
200mA
Voltage - Input
5V ~ 20V
-2.3V ~ -20V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3717
LT1964
Power - Output
-
-