☰
DC450A
DC450A
Active
Description:  LTC3717EGN - DDR, HSTL, STTL TER
Manufacturer:  Analog Devices
Datasheet:   DC450A Datasheet
History Price: $89.16
In Stock: 26480
DC450A vs DC438A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V
1.8V or 2.5V
Current - Output
12A
60A
Voltage - Input
5V ~ 20V
9V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3717
LTC3731
Power - Output
-
-