☰
DC455A
DC455A
Active
Description:  BOARD EVAL FOR LTC3707EGN
Manufacturer:  Analog Devices
Datasheet:   DC455A Datasheet
History Price: $178.32
In Stock: 19600
DC455A vs DC447A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V
1.8V, 2.5V
Current - Output
5A, 5A
13A, 13A
Voltage - Input
7V ~ 21V
5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3707
LTC3728
Power - Output
-
-