☰
DC456A
DC456A
Active
Description:  BOARD EVAL FOR LTC3412EFE
Manufacturer:  Analog Devices
Datasheet:   DC456A Datasheet
History Price: $89.16
In Stock: 12720
DC456A vs DC482A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
-5V
Current - Output
2.5A
100mA
Voltage - Input
2.5V ~ 5.5V
3V ~ 6V
Regulator Topology
Buck
Inverting
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3412
LT1983-5
Power - Output
-
-