☰
DC457B
DC457B
Active
Description:  BOARD EVAL FOR LTC3727AEG-1
Manufacturer:  Analog Devices
Datasheet:   DC457B Datasheet
History Price: $178.32
In Stock: 44480
DC457B vs DC424A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V, 7.5V, 12V
1.8V, 2.5V
Current - Output
4A, 3A, 50mA, 25mA
1.6A, 1.6A
Voltage - Input
12.5V ~ 25V
2.5V ~ 9.8V
Regulator Topology
Buck
Buck
Frequency - Switching
530kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3727A-1
LTC3701
Power - Output
-
-