☰
DC471A
DC471A
Active
Description:  BOARD DEMO FOR LT3430EFE
Manufacturer:  Analog Devices
Datasheet:   DC471A Datasheet
History Price: $118.88
In Stock: 29400
DC471A vs DC480A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.2V
Current - Output
2A
300mA
Voltage - Input
7.5V ~ 60V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3430
LTC3405A
Power - Output
-
-