☰
DC473A
DC473A
Active
Description:  BOARD EVAL FOR LTC1702ACGN
Manufacturer:  Analog Devices
Datasheet:   DC473A Datasheet
History Price: $222.89
In Stock: 41040
DC473A vs DC474A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
3.3V or 5V
Current - Output
5A, 5A
4A
Voltage - Input
3V ~ 7V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1702A
LT1374
Power - Output
-
-