☰
DC474A
DC474A
Active
Description:  BOARD EVAL FOR LT1374CFE
Manufacturer:  Analog Devices
Datasheet:   DC474A Datasheet
History Price: Active
In Stock: 21440
DC474A vs DC492A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
4A
3A
Voltage - Input
5V ~ 25V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1374
LTC3413
Power - Output
-
-