☰
DC476A
DC476A
Active
Description:  BOARD EVAL FOR LT1765EFE
Manufacturer:  Analog Devices
Datasheet:   DC476A Datasheet
History Price: Active
In Stock: 36160
DC476A vs DC409A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
3.3V or 5V
Current - Output
2A
850mA
Voltage - Input
3V ~ 25V
1V ~ 4.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.25MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1765
LTC3402
Power - Output
-
-