☰
DC479A
DC479A
Active
Description:  BOARD EVAL FOR LT3781EG
Manufacturer:  Analog Devices
Datasheet:   DC479A Datasheet
History Price: $89.16
In Stock: 37600
DC479A vs DC476A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V or 5V
Current - Output
15A
2A
Voltage - Input
36V ~ 72V
3V ~ 25V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
240kHz
1.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1783, LT3781, LTC1698
LT1765
Power - Output
-
-