☰
DC480A-C
DC480A-C
Active
Description:  BOARD EVAL FOR LTC3405AES6
Manufacturer:  Analog Devices
Datasheet:   DC480A-C Datasheet
History Price: Active
In Stock: 30160
DC480A-C vs DC477A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V
5V
Current - Output
300mA
2A
Voltage - Input
2.5V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3405A-1.8
LT1683
Power - Output
-
-