☰
DC480A-D
DC480A-D
Active
Description:  BOARD EVAL FOR LTC3405AES6
Manufacturer:  Analog Devices
Datasheet:   DC480A-D Datasheet
History Price: Active
In Stock: 23280
DC480A-D vs DC409A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V or 5V
Current - Output
300mA
850mA
Voltage - Input
2.5V ~ 5.5V
1V ~ 4.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.5MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3405A-1.8
LTC3402
Power - Output
-
-