☰
DC480A-E
DC480A-E
Active
Description:  BOARD EVAL FOR LTC3405AES6
Manufacturer:  Analog Devices
Datasheet:   DC480A-E Datasheet
History Price: $89.16
In Stock: 45400
DC480A-E vs DC457B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V
3.3V, 5V, 7.5V, 12V
Current - Output
300mA
4A, 3A, 50mA, 25mA
Voltage - Input
2.5V ~ 5.5V
12.5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
530kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3405A
LTC3727A-1
Power - Output
-
-