☰
DC482A
DC482A
Active
Description:  BOARD DEMO FOR LTC1983ES6-5
Manufacturer:  Analog Devices
Datasheet:   DC482A Datasheet
History Price: $89.16
In Stock: 30720
DC482A vs DC456A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
1.8V, 2.5V or 3.3V
Current - Output
100mA
2.5A
Voltage - Input
3V ~ 6V
2.5V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1983-5
LTC3412
Power - Output
-
-