☰
DC488A
DC488A
Active
Description:  BOARD EVAL FOR LTC3250ES6
Manufacturer:  Analog Devices
Datasheet:   DC488A Datasheet
History Price: $89.16
In Stock: 38880
DC488A vs DC438A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
1.8V or 2.5V
Current - Output
250mA
60A
Voltage - Input
3.1V ~ 5.5V
9V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3250-1.5
LTC3731
Power - Output
-
-