☰
DC488A
DC488A
Active
Description:  BOARD EVAL FOR LTC3250ES6
Manufacturer:  Analog Devices
Datasheet:   DC488A Datasheet
History Price: $89.16
In Stock: 38880
DC488A vs DC457B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.5V
3.3V, 5V, 7.5V, 12V
Current - Output
250mA
4A, 3A, 50mA, 25mA
Voltage - Input
3.1V ~ 5.5V
12.5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
530kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3250-1.5
LTC3727A-1
Power - Output
-
-