☰
DC492A
DC492A
Active
Description:  LTC3413EFE - +/- 3A MONOLITHIC D
Manufacturer:  Analog Devices
Datasheet:   DC492A Datasheet
History Price: $89.16
In Stock: 43000
DC492A vs DC424A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
1.8V, 2.5V
Current - Output
3A
1.6A, 1.6A
Voltage - Input
2.25V ~ 5.5V
2.5V ~ 9.8V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3413
LTC3701
Power - Output
-
-