☰
DC500A-B
DC500A-B
Active
Description:  BOARD EVAL FOR LTC3406ES5
Manufacturer:  Analog Devices
Datasheet:   DC500A-B Datasheet
History Price: $111.45
In Stock: 38720
DC500A-B vs DC565A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
600mA
1A
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 3.2V
Regulator Topology
Buck
Boost
Frequency - Switching
1.5MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3406
LT3421
Power - Output
-
-